Vishay Intertechnology, Inc. RES 12.1K OHM 1% 1/2W AXIAL RLR20C1212FRBSL

Description
RES 12.1Kohm 1% 1/2W AXIAL
Request a Quote
Description
RES 12.1Kohm 1% 1/2W AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1% 1/2W AXIAL - RLR20C1212FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1% 1/2W AXIAL
RLR20C1212FRBSL
RES 12.1K OHM 1% 1/2W AXIAL RLR20C1212FRBSL
RES 12.1Kohm 1% 1/2W AXIAL

RES 12.1Kohm 1% 1/2W AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RLR20C1212FRBSL
Product Name RES 12.1K OHM 1% 1/2W AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details