Vishay Intertechnology, Inc. RES 1.21K OHM 1% 1/2W AXIAL RLR20C1211FMB14

Description
RES 1.21Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1% 1/2W AXIAL - RLR20C1211FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1% 1/2W AXIAL
RLR20C1211FMB14
RES 1.21K OHM 1% 1/2W AXIAL RLR20C1211FMB14
RES 1.21Kohm 1% 1/2W AXIAL

RES 1.21Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1211FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1211FMB14-ND
Through Hole Resistors RLR20C1211FMB14-ND
1.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.21 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C1211FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1211FMB14
Through Hole Resistors RLR20C1211FMB14
RES 1.21K OHM 1% 1/2W AXIAL

RES 1.21K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1211FMB14 RLR20C1211FMB14-ND RLR20C1211FMB14
Product Name RES 1.21K OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details