Vishay Intertechnology, Inc. RES 10.5K OHM 1% 1/2W AXIAL RLR20C1052FRRSL

Description
RES 10.5Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 10.5Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 1% 1/2W AXIAL - RLR20C1052FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1% 1/2W AXIAL
RLR20C1052FRRSL
RES 10.5K OHM 1% 1/2W AXIAL RLR20C1052FRRSL
RES 10.5Kohm 1% 1/2W AXIAL

RES 10.5Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1052FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1052FRRSL-ND
Through Hole Resistors RLR20C1052FRRSL-ND
10.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1052FRRSL RLR20C1052FRRSL-ND
Product Name RES 10.5K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers