Vishay Intertechnology, Inc. RES 120K OHM 2% 1/2W AXIAL RLR20C1203GMRSL

Description
RES 120Kohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 120Kohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120K OHM 2% 1/2W AXIAL - RLR20C1203GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 2% 1/2W AXIAL
RLR20C1203GMRSL
RES 120K OHM 2% 1/2W AXIAL RLR20C1203GMRSL
RES 120Kohm 2% 1/2W AXIAL

RES 120Kohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1203GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1203GMRSL-ND
Through Hole Resistors RLR20C1203GMRSL-ND
120 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

120 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1203GMRSL RLR20C1203GMRSL-ND
Product Name RES 120K OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details