Vishay Intertechnology, Inc. RES 12 OHM 2% 1/2W AXIAL RLR20C12R0GRBSL

Description
RES 12ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 12ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 2% 1/2W AXIAL - RLR20C12R0GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 2% 1/2W AXIAL
RLR20C12R0GRBSL
RES 12 OHM 2% 1/2W AXIAL RLR20C12R0GRBSL
RES 12ohm 2% 1/2W AXIAL

RES 12ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C12R0GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C12R0GRBSL-ND
Through Hole Resistors RLR20C12R0GRBSL-ND
12 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C12R0GRBSL RLR20C12R0GRBSL-ND
Product Name RES 12 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12 ohms 12 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details