Vishay Intertechnology, Inc. RES 11 OHM 2% 1/2W AXIAL RLR20C11R0GRBSL

Description
RES 11ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 11ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 2% 1/2W AXIAL - RLR20C11R0GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 2% 1/2W AXIAL
RLR20C11R0GRBSL
RES 11 OHM 2% 1/2W AXIAL RLR20C11R0GRBSL
RES 11ohm 2% 1/2W AXIAL

RES 11ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C11R0GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C11R0GRBSL-ND
Through Hole Resistors RLR20C11R0GRBSL-ND
11 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C11R0GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C11R0GRBSL
Through Hole Resistors RLR20C11R0GRBSL
RES 11 OHM 2% 1/2W AXIAL

RES 11 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C11R0GRBSL RLR20C11R0GRBSL-ND RLR20C11R0GRBSL
Product Name RES 11 OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 11 ohms 11 ohms 11 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details