Vishay Intertechnology, Inc. RES 11.8K OHM 1% 1/2W AXIAL RLR20C1182FRRSL

Description
RES 11.8Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 11.8Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8K OHM 1% 1/2W AXIAL - RLR20C1182FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1% 1/2W AXIAL
RLR20C1182FRRSL
RES 11.8K OHM 1% 1/2W AXIAL RLR20C1182FRRSL
RES 11.8Kohm 1% 1/2W AXIAL

RES 11.8Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1182FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1182FRRSL-ND
Through Hole Resistors RLR20C1182FRRSL-ND
11.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1182FRRSL RLR20C1182FRRSL-ND
Product Name RES 11.8K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers