Vishay Intertechnology, Inc. Res Metal Film 115K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR20C1153FMB14

Description
Res Metal Film 115K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 115K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 115K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR20C1153FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 115K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR20C1153FMB14
Res Metal Film 115K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR20C1153FMB14
Res Metal Film 115K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 115K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR20C1153FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1153FMB14-ND
Through Hole Resistors RLR20C1153FMB14-ND
115 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

115 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,115Kohms,350Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 31M3149 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,115Kohms,350Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
31M3149
Resistor,metal Film,115Kohms,350Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 31M3149
Resistor,Metal Film,115KOhms,350WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,115KOhms,350WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site
Through Hole Resistors - RLR20C1153FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1153FMB14
Through Hole Resistors RLR20C1153FMB14
RES 115K OHM 1% 1/2W AXIAL

RES 115K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RLR20C1153FMB14 RLR20C1153FMB14-ND 31M3149 RLR20C1153FMB14
Product Name Res Metal Film 115K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,115Kohms,350Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers