Vishay Intertechnology, Inc. Through Hole Resistors RLR20C1210FPB14

Description
121 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
121 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C1210FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1210FPB14-ND
Through Hole Resistors RLR20C1210FPB14-ND
121 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

121 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 121 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR20C1210FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 121 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR20C1210FPB14
Res Metal Film 121 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR20C1210FPB14
Res Metal Film 121 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 121 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,121Ohms,350Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 70M9722 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,121Ohms,350Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
70M9722
Resistor,metal Film,121Ohms,350Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 70M9722
Resistor,Metal Film,121Ohms,350WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,121Ohms,350WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR20C1210FPB14-ND RLR20C1210FPB14 70M9722
Product Name Through Hole Resistors Res Metal Film 121 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk Resistor,metal Film,121Ohms,350Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details