Res Metal Film 10 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole
10 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 10 OHM 2% 1/2W AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR20C10R0GMB14 | RLR20C10R0GMB14-ND | RLR20C10R0GMB14 |
| Product Name | Res Metal Film 10 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole |
| Tolerance | 2 to 1 +/- % | 2 +/- % | 2 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 2 watts | 0.5000 watts | 2 watts |