Vishay Intertechnology, Inc. RES 10.5 OHM 1% 1/2W AXIAL RLR20C10R5FRB14

Description
RES 10.5ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 10.5ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5 OHM 1% 1/2W AXIAL - RLR20C10R5FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 1% 1/2W AXIAL
RLR20C10R5FRB14
RES 10.5 OHM 1% 1/2W AXIAL RLR20C10R5FRB14
RES 10.5ohm 1% 1/2W AXIAL

RES 10.5ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C10R5FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C10R5FRB14-ND
Through Hole Resistors RLR20C10R5FRB14-ND
10.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C10R5FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C10R5FRB14
Through Hole Resistors RLR20C10R5FRB14
RES 10.5 OHM 1% 1/2W AXIAL

RES 10.5 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C10R5FRB14 RLR20C10R5FRB14-ND RLR20C10R5FRB14
Product Name RES 10.5 OHM 1% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 10.5 ohms 10.5 ohms 10.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details