The RLR20C12R1FRB14 is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 12.1 ohms with a tolerance of ±1%. The resistor is rated for a power dissipation of 0.5 watts at 70 °C and operates within a temperature range of -65 °C to +150 °C. It features a low noise level of -40 dB and an insulation resistance of at least 10^9 ohms, ensuring reliable performance in various applications. The resistor is epoxy coated for moisture protection and has a maximum working voltage of 350 volts. This product is suitable for applications requiring high reliability and stability, making it a viable choice for engineers in military and aerospace projects.
Res Metal Film 12.1 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
12.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 12.1 OHM 1% 1/2W AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR20C12R1FRB14 | RLR20C12R1FRB14-ND | RLR20C12R1FRB14 |
| Product Name | Res Metal Film 12.1 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 2 watts | 0.5000 watts | 2 watts |