Vishay Intertechnology, Inc. RES 120 OHM 2% 1/2W AXIAL RLR20C1200GMRSL

Description
RES 120ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 120ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 2% 1/2W AXIAL - RLR20C1200GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 2% 1/2W AXIAL
RLR20C1200GMRSL
RES 120 OHM 2% 1/2W AXIAL RLR20C1200GMRSL
RES 120ohm 2% 1/2W AXIAL

RES 120ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1200GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1200GMRSL-ND
Through Hole Resistors RLR20C1200GMRSL-ND
120 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

120 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1200GMRSL RLR20C1200GMRSL-ND
Product Name RES 120 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details