Vishay Intertechnology, Inc. RES 127 OHM 1% 1/2W AXIAL RLR20C1270FRRSL

Description
RES 127ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 127ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 1% 1/2W AXIAL - RLR20C1270FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1% 1/2W AXIAL
RLR20C1270FRRSL
RES 127 OHM 1% 1/2W AXIAL RLR20C1270FRRSL
RES 127ohm 1% 1/2W AXIAL

RES 127ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1270FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1270FRRSL-ND
Through Hole Resistors RLR20C1270FRRSL-ND
127 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

127 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1270FRRSL RLR20C1270FRRSL-ND
Product Name RES 127 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details