Vishay Intertechnology, Inc. RES 1.2K OHM 1% 1/2W AXIAL RLR20C1201FMB14

Description
RES 1.2Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1% 1/2W AXIAL - RLR20C1201FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1% 1/2W AXIAL
RLR20C1201FMB14
RES 1.2K OHM 1% 1/2W AXIAL RLR20C1201FMB14
RES 1.2Kohm 1% 1/2W AXIAL

RES 1.2Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1201FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1201FMB14-ND
Through Hole Resistors RLR20C1201FMB14-ND
1.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1201FMB14 RLR20C1201FMB14-ND
Product Name RES 1.2K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details