ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
450
500
550
600
650
700
710
720
730
740
750
760
763
764
765
766
767
768
769
770
771
772
773
774
775
780
790
800
810
820
830
850
900
950
1000
1050
1100
1500
1578
| Product Name | Notes |
|---|---|
| METAL FILM,332K,1%,100PPM, BULK | |
| MF,1/2W,342K,1%,100P PM,R/.01%,BULK | |
| MF,1/2W,36K,2%,100PP M,R/.01%,BULK | |
| RES 3.16Kohm 1% 1/2W AXIAL | |
| RES 3.24Kohm 1% 1/2W AXIAL | |
| RES 3.32Kohm 1% 1/2W AXIAL | |
| RES 3.3Kohm 2% 1/2W AXIAL | |
| RES 3.48Kohm 1% 1/2W AXIAL | |
| RES 3.4Kohm 1% 1/2W AXIAL | |
| RES 3.57Kohm 1% 1/2W AXIAL | |
| RES 3.65Kohm 1% 1/2W AXIAL | |
| RES 3.6Kohm 2% 1/2W AXIAL | |
| RES 3.74Kohm 1% 1/2W AXIAL | |
| RES 3.83Kohm 1% 1/2W AXIAL | |
| RES 3.9Kohm 1% 1/2W AXIAL | |
| RES 3.9Kohm 2% 1/2W AXIAL | |
| RES 31.6Kohm 1% 1/2W AXIAL | |
| RES 31.6ohm 1% 1/2W AXIAL | |
| RES 316Kohm 1% 1/2W AXIAL | |
| RES 32.4Kohm 1% 1/2W AXIAL | |
| RES 32.4ohm 1% 1/2W AXIAL | |
| RES 324Kohm 1% 1/2W AXIAL | |
| RES 33.2Kohm 1% 1/2W AXIAL | |
| RES 33.2ohm 1% 1/2W AXIAL | |
| RES 330Kohm 2% 1/2W AXIAL | |
| RES 330ohm 2% 1/2W AXIAL | |
| RES 332Kohm 1% 1/2W AXIAL | |
| RES 332ohm 1% 1/2W AXIAL | |
| RES 33Kohm 2% 1/2W AXIAL | |
| RES 33ohm 2% 1/2W AXIAL | |
| RES 34.8Kohm 1% 1/2W AXIAL | |
| RES 34.8ohm 1% 1/2W AXIAL | |
| RES 340Kohm 1% 1/2W AXIAL | |
| RES 340ohm 1% 1/2W AXIAL | |
| RES 348Kohm 1% 1/2W AXIAL | |
| RES 348ohm 1% 1/2W AXIAL | |
| RES 34ohm 1% 1/2W AXIAL | |
| RES 35.7Kohm 1% 1/2W AXIAL | |
| RES 35.7ohm 1% 1/2W AXIAL | |
| RES 357Kohm 1% 1/2W AXIAL | |
| RES 357ohm 1% 1/2W AXIAL | |
| RES 36.5Kohm 1% 1/2W AXIAL | |
| RES 36.5ohm 1% 1/2W AXIAL | |
| RES 360Kohm 2% 1/2W AXIAL | |
| RES 360ohm 2% 1/2W AXIAL | |
| RES 365Kohm 1% 1/2W AXIAL | |
| RES 365ohm 1% 1/2W AXIAL | |
| RES 36Kohm 2% 1/2W AXIAL | |
| RES 36ohm 2% 1/2W AXIAL | |
| RES 37.4Kohm 1% 1/2W AXIAL | |
| RES 37.4ohm 1% 1/2W AXIAL | |
| RES 374Kohm 1% 1/2W AXIAL | |
| RES 374ohm 1% 1/2W AXIAL | |
| RES 38.3ohm 1% 1/2W AXIAL | |
| RES 383ohm 1% 1/2W AXIAL | |
| RES 390ohm 2% 1/2W AXIAL | |
| Res Metal Film 3.16K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 3.32K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 3.32K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 3.32K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 3.32K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 3.3K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 3.3K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 3.3K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 3.3K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 3.48K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 3.48K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 3.48K Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 3.4K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 3.4K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 3.4K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 3.57K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 3.57K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 3.65K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 3.6K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 3.6K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 3.74K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 3.74K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 3.83K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 3.9K Ohm 1% 1/2W 100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 31.6 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 31.6K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 316K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 316K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 32.4 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 32.4 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 32.4K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 324K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 324K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 324K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 33 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 33 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 33 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 33 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 33.2 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 33.2 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 33.2 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 33.2 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 33.2K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 33.2K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 330 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 330 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 330 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 330K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 330K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 330K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 330K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 332 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 332 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 332K Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 33K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 33K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 33K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 34.8 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 34.8K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 34.8K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 340 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 340 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 340K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 342K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 348 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 348 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 348K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 348K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 35.7 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 35.7K Ohm 1% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 357 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 357 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 357K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 36 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 36 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 36.5 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 36.5 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 36.5 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 36.5K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 36.5K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole | |
| Res Metal Film 360 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 360 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 360 Ohm 2% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 360K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 360K Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Res Metal Film 365 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 36K Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 37.4 Ohm 1% 1/2W ¦100ppm/¦C 0.1% AXL Thru-Hole T/R | |
| Res Metal Film 37.4K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 37.4K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 374K Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 38.3 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 383 Ohm 1% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 390 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk | |
| Res Metal Film 390 Ohm 2% 1/2W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | |
| Res Metal Film 390 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole Bulk | |
| Res Metal Film 390 Ohm 2% 1/2W ¦100ppm/¦C 1% AXL Thru-Hole T/R | |
| Resistor-Fixed-Singl e-Through-Hole | |
| RLR20C3481FR | |
| RLR20C3482FR | |
| RLR20C3650FR | |
| RLR20C3830FR |
| << Prev | Next >> |