Vishay Intertechnology, Inc. RES 10 OHM 2% 1/2W AXIAL RLR20C10R0GPRSL

Description
RES 10ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 10ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 2% 1/2W AXIAL - RLR20C10R0GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 2% 1/2W AXIAL
RLR20C10R0GPRSL
RES 10 OHM 2% 1/2W AXIAL RLR20C10R0GPRSL
RES 10ohm 2% 1/2W AXIAL

RES 10ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C10R0GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C10R0GPRSL-ND
Through Hole Resistors RLR20C10R0GPRSL-ND
10 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C10R0GPRSL RLR20C10R0GPRSL-ND
Product Name RES 10 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details