Vishay Intertechnology, Inc. RES 1.02M OHM 1% 1/2W AXIAL RLR20C1024FRB14

Description
RES 1.02Mohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 1.02Mohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02M OHM 1% 1/2W AXIAL - RLR20C1024FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02M OHM 1% 1/2W AXIAL
RLR20C1024FRB14
RES 1.02M OHM 1% 1/2W AXIAL RLR20C1024FRB14
RES 1.02Mohm 1% 1/2W AXIAL

RES 1.02Mohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1024FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1024FRB14-ND
Through Hole Resistors RLR20C1024FRB14-ND
1.02 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.02 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1024FRB14 RLR20C1024FRB14-ND
Product Name RES 1.02M OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.02E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details