Vishay Intertechnology, Inc. Through Hole Resistors RLR20C1132FRB14

Description
11.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
11.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C1132FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1132FRB14-ND
Through Hole Resistors RLR20C1132FRB14-ND
11.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.3 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 11.3K OHM 1% 1/2W AXIAL - RLR20C1132FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1% 1/2W AXIAL
RLR20C1132FRB14
RES 11.3K OHM 1% 1/2W AXIAL RLR20C1132FRB14
RES 11.3Kohm 1% 1/2W AXIAL

RES 11.3Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1132FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1132FRB14
Through Hole Resistors RLR20C1132FRB14
RES 11.3K OHM 1% 1/2W AXIAL

RES 11.3K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1132FRB14-ND RLR20C1132FRB14 RLR20C1132FRB14
Product Name Through Hole Resistors RES 11.3K OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers