Vishay Intertechnology, Inc. Through Hole Resistors RLR20C1273FRB14

Description
127 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
127 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C1273FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1273FRB14-ND
Through Hole Resistors RLR20C1273FRB14-ND
127 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

127 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 127K OHM 1% 1/2W AXIAL - RLR20C1273FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1% 1/2W AXIAL
RLR20C1273FRB14
RES 127K OHM 1% 1/2W AXIAL RLR20C1273FRB14
RES 127Kohm 1% 1/2W AXIAL

RES 127Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1273FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1273FRB14
Through Hole Resistors RLR20C1273FRB14
RES 127K OHM 1% 1/2W AXIAL

RES 127K OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1273FRB14-ND RLR20C1273FRB14 RLR20C1273FRB14
Product Name Through Hole Resistors RES 127K OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers