Vishay Intertechnology, Inc. RES 110 OHM 2% 1/2W AXIAL RLR20C1100GPR36

Description
RES 110ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 110ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 2% 1/2W AXIAL - RLR20C1100GPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 2% 1/2W AXIAL
RLR20C1100GPR36
RES 110 OHM 2% 1/2W AXIAL RLR20C1100GPR36
RES 110ohm 2% 1/2W AXIAL

RES 110ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1100GPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1100GPR36-ND
Through Hole Resistors RLR20C1100GPR36-ND
110 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

110 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1100GPR36 RLR20C1100GPR36-ND
Product Name RES 110 OHM 2% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details