Vishay Intertechnology, Inc. RES 12.7K OHM 1% 1/2W AXIAL RLR20C1272FPBSL

Description
RES 12.7Kohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 12.7Kohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 1% 1/2W AXIAL - RLR20C1272FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1% 1/2W AXIAL
RLR20C1272FPBSL
RES 12.7K OHM 1% 1/2W AXIAL RLR20C1272FPBSL
RES 12.7Kohm 1% 1/2W AXIAL

RES 12.7Kohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1272FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1272FPBSL-ND
Through Hole Resistors RLR20C1272FPBSL-ND
12.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

12.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1272FPBSL RLR20C1272FPBSL-ND
Product Name RES 12.7K OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers