Vishay Intertechnology, Inc. RES 10 OHM 2% 1/2W AXIAL RLR20C10R0GMBSL

Description
RES 10ohm 2% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 10ohm 2% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 2% 1/2W AXIAL - RLR20C10R0GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 2% 1/2W AXIAL
RLR20C10R0GMBSL
RES 10 OHM 2% 1/2W AXIAL RLR20C10R0GMBSL
RES 10ohm 2% 1/2W AXIAL

RES 10ohm 2% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C10R0GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C10R0GMBSL-ND
Through Hole Resistors RLR20C10R0GMBSL-ND
10 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR20C10R0GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C10R0GMBSL
Through Hole Resistors RLR20C10R0GMBSL
RES 10 OHM 2% 1/2W AXIAL

RES 10 OHM 2% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C10R0GMBSL RLR20C10R0GMBSL-ND RLR20C10R0GMBSL
Product Name RES 10 OHM 2% 1/2W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers