Vishay Intertechnology, Inc. RES 130 OHM 1% 1/2W AXIAL RLR20C1300FRR36

Description
RES 130ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1% 1/2W AXIAL - RLR20C1300FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1% 1/2W AXIAL
RLR20C1300FRR36
RES 130 OHM 1% 1/2W AXIAL RLR20C1300FRR36
RES 130ohm 1% 1/2W AXIAL

RES 130ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1300FRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1300FRR36-ND
Through Hole Resistors RLR20C1300FRR36-ND
130 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

130 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C1300FRR36 RLR20C1300FRR36-ND
Product Name RES 130 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details