Vishay Intertechnology, Inc. Through Hole Resistors RLR20C1240FRB14

Description
124 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
124 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR20C1240FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C1240FRB14-ND
Through Hole Resistors RLR20C1240FRB14-ND
124 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

124 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 124 OHM 1% 1/2W AXIAL - RLR20C1240FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1% 1/2W AXIAL
RLR20C1240FRB14
RES 124 OHM 1% 1/2W AXIAL RLR20C1240FRB14
RES 124ohm 1% 1/2W AXIAL

RES 124ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C1240FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR20C1240FRB14
Through Hole Resistors RLR20C1240FRB14
RES 124 OHM 1% 1/2W AXIAL

RES 124 OHM 1% 1/2W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR20C1240FRB14-ND RLR20C1240FRB14 RLR20C1240FRB14
Product Name Through Hole Resistors RES 124 OHM 1% 1/2W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 124 ohms 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details