Vishay Intertechnology, Inc. RES 10 OHM 1% 1/2W AXIAL RLR20C10R0FPRSL

Description
RES 10ohm 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1% 1/2W AXIAL - RLR20C10R0FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1% 1/2W AXIAL
RLR20C10R0FPRSL
RES 10 OHM 1% 1/2W AXIAL RLR20C10R0FPRSL
RES 10ohm 1% 1/2W AXIAL

RES 10ohm 1% 1/2W AXIAL

Supplier's Site
Through Hole Resistors - RLR20C10R0FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR20C10R0FPRSL-ND
Through Hole Resistors RLR20C10R0FPRSL-ND
10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR20C10R0FPRSL RLR20C10R0FPRSL-ND
Product Name RES 10 OHM 1% 1/2W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details