ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1190
1200
1210
1220
1230
1240
1243
1244
1245
1246
1247
1248
1249
1250
1251
1252
1253
1254
1255
1260
1270
1280
1290
1300
1310
1350
1400
1450
1500
1550
1578
| Product Name | Notes |
|---|---|
| Metal Oxide Resistors 1.11Gohms 1% 200ppm 2Watts Max. | |
| Metal Oxide Resistors 1.3Mohms 5% 100ppm 1Watt Max. | |
| Metal Oxide Resistors 1.5Mohms 1% 100ppm 1.2Watts Max. | |
| Metal Oxide Resistors 100Kohms 1% 100ppm 1.2Watts Max. | |
| Metal Oxide Resistors 100Mohms 1% 100ppm 1 Watt Max. | |
| Metal Oxide Resistors 100Mohms 1% 100ppm 1/2Watt Max. | |
| Metal Oxide Resistors 100Mohms 1% 100ppm 1Watt max. | |
| Metal Oxide Resistors 100Mohms 1% 200ppm 1Watt max. | |
| Metal Oxide Resistors 100Mohms 1% 50ppm 1.2Watts Max. | |
| Metal Oxide Resistors 100Mohms 5% 200ppm 1/2Watt Max. | |
| Metal Oxide Resistors 100Mohms 5% 50ppm 1.2Watts Max. | |
| Metal Oxide Resistors 10Kohms 1% 100ppm 1.2watts Max. | |
| Metal Oxide Resistors 10Kohms 10% 200ppm 1Watt Max. | |
| Metal Oxide Resistors 10Mohms 1% 100ppm 1.2Watts Max. | |
| Metal Oxide Resistors 10Mohms 1% 100ppm 1/2Watt Max. | |
| Metal Oxide Resistors 10Mohms 1% 100ppm 1Watt Max. | |
| Metal Oxide Resistors 10Mohms 1% 200ppm 1Watt max. | |
| Metal Oxide Resistors 10Mohms 1% 50ppm 1.2Watts Max. | |
| Metal Oxide Resistors 11.1Mohms 1% 100ppm 1Watt max. | |
| Metal Oxide Resistors 11Mohms 1% 100ppm 1/2Watt Max. | |
| Metal Oxide Resistors 12.1Mohms 1% 100ppm 1/2Watt Max. | |
| Metal Oxide Resistors 13Mohms 1% 100ppm 1/2Watt Max. | |
| Metal Oxide Resistors 14Mohms 1% 100ppm 1/2Watt Max. | |
| Metal Oxide Resistors 150ohms 1% 200ppm 1Watt Max. Non-Ind | |
| Metal Oxide Resistors 15Kohms 10% 200ppm 1Watt Max. | |
| Metal Oxide Resistors 15Mohms 1% 100ppm 1/2Watt Max. | |
| Metal Oxide Resistors 15Mohms 1% 100ppm 1Watt max. | |
| Metal Oxide Resistors 16.2Mohms 1% 100ppm 1/2Watt Max. | |
| Metal Oxide Resistors 180Kohms 5% 200ppm 1.2Watts Max. | |
| Metal Oxide Resistors 187Mohms 1% 200ppm 1Watt max. | |
| Metal Oxide Resistors 1Gohms 1% 200ppm 1Watt Max. | |
| Metal Oxide Resistors 1Gohms 2% 200ppm 1Watt Max. | |
| Metal Oxide Resistors 1Gohms 5% 200ppm 1.2Watts Max. | |
| Metal Oxide Resistors 1Kohms 0.5% 100ppm 1.2Watts Max. | |
| Metal Oxide Resistors 1Kohms 10% 200ppm 1Watt Max. | |
| Metal Oxide Resistors 1Mohms 0.5% 50ppm 1Watt max. | |
| Metal Oxide Resistors 1Mohms 1% 100ppm 1/2Watt Max. | |
| Metal Oxide Resistors 1Mohms 1% 100ppm 1Watt Max. | |
| Metal Oxide Resistors 1Mohms 1% 100ppm 2Watts Max. | |
| Metal Oxide Resistors 2.2Mohms 1% 100ppm 1Watt Max. | |
| Metal Oxide Resistors 2.5Mohms 1% 50ppm 1Watt Max. | |
| Metal Oxide Resistors 200Kohms 1% 100ppm 1Watt Max. | |
| Metal Oxide Resistors 200Mohms 1% 100ppm 1.2Watts Max. | |
| Metal Oxide Resistors 200Mohms 1% 100ppm 1Watt Max. | |
| Metal Oxide Resistors 200Mohms 1% 100ppm 2Watts Max. | |
| Metal Oxide Resistors 200Mohms 1% 200ppm | |
| Metal Oxide Resistors 200Mohms 5% 100ppm 1Watt Max. | |
| Metal Oxide Resistors 200ohms 1% 200ppm 1Watt Max. Non-Ind | |
| Metal Oxide Resistors 20Mohms 1% 100ppm 1.2Watts Max. | |
| Metal Oxide Resistors 20Mohms 1% 100ppm 1/2Watt Max. | |
| Metal Oxide Resistors 20Mohms 1% 200ppm 1watt Max. | |
| Metal Oxide Resistors 21.5Mohms 1% 50ppm 1/2Watt Max. | |
| Metal Oxide Resistors 22.1Kohms 1% 200ppm 2Watts Max. | |
| Metal Oxide Resistors 220Mohms 1% 200ppm 1watt Max. | |
| Metal Oxide Resistors 25Mohms 1% 50ppm 1Watt max. | |
| Metal Oxide Resistors 270Mohms 1% 200ppm 1Watt max. | |
| Metal Oxide Resistors 287Kohms 1% 200ppm 1Watt max. | |
| Metal Oxide Resistors 2Gohms 5% 200ppm 1.2Watts Max. | |
| Metal Oxide Resistors 2Mohms 1% 100ppm 1.2Watts Max. | |
| Metal Oxide Resistors 2Mohms 1% 100ppm 1Watt Max. | |
| Metal Oxide Resistors 2Mohms 1% 200ppm 1/2Watt Max. | |
| Metal Oxide Resistors 3.3Mohms 1% 200ppm 1Watt max. | |
| Metal Oxide Resistors 3.9Mohms 1% 100ppm 1/2Watt Max. | |
| Metal Oxide Resistors 300Mohms 1% 200ppm 1watt max | |
| Metal Oxide Resistors 30Mohms 1% 100ppm 1/2Watt Max. | |
| Metal Oxide Resistors 30Mohms 5% 200ppm 1Watt Max. | |
| Metal Oxide Resistors 3Mohms 1% 100ppm 1.2Watts Max. | |
| Metal Oxide Resistors 4.02Mohms 1% 100ppm 1Watt max. | |
| Metal Oxide Resistors 4.99Mohms 1% 200ppm 1Watt max. | |
| Metal Oxide Resistors 40.2Mohms 1% 200ppm 1/2Watt Max. | |
| Metal Oxide Resistors 400Mohms 1% 200ppm 1Watt Max. | |
| Metal Oxide Resistors 45Mohms 1% 100ppm 1.2Watts Max. | |
| Metal Oxide Resistors 45Mohms 1% 100ppm 1/2Watt Max. | |
| Metal Oxide Resistors 47.5Kohms 2% 200ppm 1Watt max. | |
| Metal Oxide Resistors 47.5Kohms 5% 200ppm 2Watts Max. | |
| Metal Oxide Resistors 47.5Mohms 1% 100ppm 1.2Watts Max. | |
| Metal Oxide Resistors 470Mohms 1% 200ppm 1Watt Max. | |
| Metal Oxide Resistors 47Mohms 5% 200ppm 1/2Watt Max. | |
| Metal Oxide Resistors 499ohms 1% 200ppm 1Watt Max. Non-Ind | |
| Metal Oxide Resistors 5.11Mohms 1% 200ppm 1/2Watt Max. | |
| Metal Oxide Resistors 5.49Mohms 1% 100ppm 1/2Watt Max. | |
| Metal Oxide Resistors 500Mohms 1% 100ppm 2Watts Max. | |
| Metal Oxide Resistors 50Mohms 1% 100ppm 1.2Watts Max. | |
| Metal Oxide Resistors 50Mohms 1% 100ppm 2Watts Max. | |
| Metal Oxide Resistors 5Mohms 1% 100ppm 1/2Watt Max. | |
| Metal Oxide Resistors 5Mohms 1% 100ppm 1Watt max. | |
| Metal Oxide Resistors 6.04Mohms 1% 100ppm 1/2Watt Max. | |
| Metal Oxide Resistors 60Mohmns 1% 750watts 100ppm | |
| Metal Oxide Resistors 68Mohms 1% 200ppm 1Watt max. | |
| Metal Oxide Resistors 7.5Mohms 5% 100ppm 1Watt Max. | |
| Metal Oxide Resistors 750ohms 1% 200ppm 1Watt Max. Non-Ind | |
| Metal Oxide Resistors 78.7Mohms 1% 100ppm 1/2Watt Max. | |
| Metal Oxide Resistors 787Mohms 1% 200ppm 1Watt Max. | |
| Metal Oxide Resistors 8.06Mohms 1% 100ppm 1/2Watt Max. | |
| Metal Oxide Resistors 9.09Mohms 1% 100ppm 1/2Watt Max. | |
| Metal Oxide Resistors 90Mohms 1% 100ppm 1.2Watts Max. | |
| Metal Oxide Resistors 90Mohms 1% 100ppm 1/2Watt Max. | |
| METAL OXIDE,.36W,100M,1%,1 00PPM,T/R | |
| METAL OXIDE,.36W,100M,5%,1 00PPM,T/R | |
| METAL OXIDE,.36W,100M,5%,2 00PPM,T/R,HAZMAT | |
| METAL OXIDE,.36W,100M,5%,2 00PPM,T/R | |
| METAL OXIDE,.36W,200K,1%,1 00PPM,BULK | |
| METAL OXIDE,.36W,200K,1%,2 00PPM,BULK | |
| METAL OXIDE,.36W,22M,1%,10 0PPM,T/R | |
| METAL OXIDE,.36W,27.4M,1%, 100PPM,BULK | |
| METAL OXIDE,.36W,36M,5%,20 0PPM,TR | |
| METAL OXIDE,.36W,4.75M,1%, 100PPM,BULK | |
| METAL OXIDE,.36W,5M,1%,100 PPM,T/R | |
| METAL OXIDE,.36W,75M,5%,10 0PPM,BULK | |
| METAL OXIDE,.72W,1.47M,1%, 100PPM,BULK | |
| METAL OXIDE,.72W,1.47M,1%, 100PPM,T/R | |
| METAL OXIDE,.72W,100K,2%,2 00PPM,BULK | |
| METAL OXIDE,.72W,100M,5%,1 00PPM,T/R | |
| METAL OXIDE,.72W,10M,.5%,5 0PPM,BULK | |
| METAL OXIDE,.72W,111M,1%,2 00PPM,T/R | |
| METAL OXIDE,.72W,200M,5%,2 00PPM,BULK | |
| METAL OXIDE,.72W,22M,5%,20 0PPM,T/R | |
| METAL OXIDE,.72W,2M,1%,200 PPM,T/R | |
| METAL OXIDE,.72W,2M,1%,50P PM,BULK,HAZMAT | |
| METAL OXIDE,.72W,3.3M,1%,5 0PPM,BULK | |
| METAL OXIDE,.72W,300M,1%,2 00PPM,T/R | |
| METAL OXIDE,.72W,3KM,10%,2 00PPM,T/R | |
| METAL OXIDE,.72W,4.99M,1%, 100PPM,T/R | |
| METAL OXIDE,.86W,2M,1%,100 PPM,T/R | |
| METAL OXIDE,.86W,3.3M,1%,5 0PPM,T/R | |
| METAL OXIDE,.86W,5.1M,1%,2 00PPM,BULK | |
| METAL OXIDE,1.44W,111M,1%, 100PPM,BULK | |
| METAL OXIDE,1.44W,1M,1%,20 0PPM,T/R | |
| METAL OXIDE,1.44W,4.02M,1% ,100PPM,BULK,RoHS Compliant | |
| METAL OXIDE,1.44W,4.7M,1%, 200PPM,T/R | |
| METAL OXIDE,1.44W,47M,1%,2 00PPM,T/R | |
| METAL OXIDE,1M,5%,200PPM,B ULK | |
| METAL OXIDE,2.2M,1%,200PPM ,BULK | |
| METAL OXIDE,3/8,35M,5%,100 PPM,BULK | |
| METAL-OXIDE,69.8Mohm ,1%,1/2W,200PPM,AXL, THRU-HOLE,LACER | |
| METAL-OXIDE,698Mohm, 1%,1W,200PPM,AXL,THR U-HOLE,LACER | |
| RES 1.00Gohm 1% 200 PPM 1W | |
| RES 1.00Mohm 1% 100 PPM 0.5W | |
| RES 1.00Mohm 1% 100 PPM 1W | |
| RES 1.00Mohm 1% 100 PPM 2W | |
| RES 1.62Mohm 1% 100 PPM 1.2W | |
| RES 10.0Mohm 1% 100 PPM 1.2W | |
| RES 10.0Mohm 1% 100 PPM 1W | |
| RES 10.0Mohm 1% 100 PPM 2W | |
| RES 10.0Mohm 1W 1% METAL OXIDE | |
| RES 100Mohm 1% 100 PPM 0.5W | |
| RES 100Mohm 1% 100 PPM 1W | |
| RES 2.00Mohm 0.5% 50 PPM 1.2W | |
| RES 2.00Mohm 1% 100 PPM 1W | |
| RES 2.70Mohm 1% 100 PPM 1W | |
| RES 2.70Mohm 1% 50 PPM 1.2W | |
| RES 200Mohm 1% 200 PPM 1W | |
| RES 24.9Mohm 1% 100 PPM 1W | |
| RES 249Kohm 1% 100 PPM 1W | |
| RES 4.02Mohm 1% 100 PPM 2W | |
| RES 4.75Mohm 1% 100 PPM 0.5W | |
| RES 499Kohm 1% 100 PPM 1W | |
| Res Metal Film 5.76K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.76K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.76K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.83K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 5.9K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 56.2K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 562K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 57.6 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 57.6K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 57.6K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 576K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 590K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 59K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.04K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.19K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.26K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.34K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.49K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.49K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.57K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.65K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.73K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.81K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 6.98K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 60.4K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 604 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 604K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.9K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 61.9K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 619 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 619K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 634 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 64.9 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 64.9K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 649 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 66.5K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 665K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 68.1K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 681 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 681K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 69.8K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 698 Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 698K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.32K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.32K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.5K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.5K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.5K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 7.68K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 71.5K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 715 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 73.2K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75 Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75 Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750 Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750 Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 750K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 75K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 76.8K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 78.7 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 78.7K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 787 Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 787 Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 787 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.06K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.25K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.25K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.45K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.66K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.66K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 8.76K Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 80.6 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 80.6K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 806 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 806K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 82.5 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 82.5K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 825 Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 825 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 825K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 825K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 84.5 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 84.5K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 845 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 86.6 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 866 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 88.7K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 887K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 898K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.09K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.31K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.42K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.53K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 9.76K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 90.9 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 90.9K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 90.9K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 909K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 920 Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 93.1K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 931 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 931K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 94.2 Ohm 0.5% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 95.3 Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 95.3K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 95.3K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 953 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 97.6K Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 97.6K Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 976 Ohm 0.1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Film 976 Ohm 1% 2W ¦25ppm/¦C 1% AXL Thru-Hole Foil Bag | |
| Res Metal Oxide 1.2M Ohm 1% 1.2W ¦100ppm/¦C AXL Thru-Hole Lacer | |
| Res Metal Oxide 1.5M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 100M Ohm 1% 1.2W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 100M Ohm 1% 1.2W ¦50ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 100M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 100M Ohm 1% 1/2W ¦50ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 100M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 100M Ohm 1% 2W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 100M Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 100M Ohm 5% 1/2W ¦100ppm/¦C AXL Thru-Hole Lacer | |
| Res Metal Oxide 100M Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 100M Ohm 5% 1W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 100M Ohm 5% 1W ¦200ppm/¦C AXL Thru-Hole Lacer | |
| Res Metal Oxide 10M Ohm 0.5% 1.2W 100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 10M Ohm 0.5% 1/2W 100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 10M Ohm 1% 1.2W ¦200ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 10M Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 10M Ohm 5% 1.2W ¦200ppm/¦C AXL Thru-Hole Lacer | |
| Res Metal Oxide 10M Ohm 5% 1/2W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 10M Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 12.5M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 12M Ohm 5% 1W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 150M Ohm 1% 1W ¦200ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 15M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole T/R | |
| Res Metal Oxide 15M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 17.5M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 1G Ohm 1% 1.2W ¦200ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 1G Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole Lacer | |
| Res Metal Oxide 1G Ohm 1% 1W ¦200ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 1G Ohm 5% 1W ¦200ppm/¦C AXL Thru-Hole Lacer | |
| Res Metal Oxide 1K Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 1K Ohm 5% 1W ¦200ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 1M Ohm 0.5% 1.2W 50ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 1M Ohm 1% 1.2W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 1M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 1M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 1M Ohm 1% 1W ¦200ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 1M Ohm 1% 2W ¦200ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 1M Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 2.21M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 2.2M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 2.2M Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 2.2M Ohm 10% 1W ¦200ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 2.5M Ohm 1% 2W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 200K Ohm 5% 2W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 20M Ohm 1% 1/2W ¦200ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 20M Ohm 1% 2W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 22.5M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 27.5M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 2K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 2M Ohm 0.5% 1.2W 50ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 2M Ohm 1% 1.2W ¦100ppm/¦C AXL Thru-Hole T/R | |
| Res Metal Oxide 2M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 2M Ohm 1% 2W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 3.3M Ohm 1% 1.2W ¦50ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 3.9M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 300K Ohm 1% 1.2W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 300M Ohm 1% 1W ¦200ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 300M Ohm 10% 1W ¦200ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 30M Ohm 5% 1W ¦100ppm/¦C AXL Thru-Hole Lacer | |
| Res Metal Oxide 33.2M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 36M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 39M Ohm 5% 1W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 4.99M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 40M Ohm 0.5% 1.2W 100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 40M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 47M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 499K Ohm 1% 1W ¦200ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 499M Ohm 1% 1W ¦200ppm/¦C AXL Thru-Hole T/R | |
| Res Metal Oxide 5.62M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 50M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 5M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Lacer Pack | |
| Res Metal Oxide 5M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 61.9M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 681K Ohm 1% 1.2W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 7.5M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 7.5M Ohm 1% 1W ¦50ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 78.7M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole T/R | |
| Res Metal Oxide 82.5M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 82M Ohm 5% 1W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 8M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 8M Ohm 1% 1W ¦200ppm/¦C AXL Thru-Hole | |
| Res Metal Oxide 93.1M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole | |
| Resistor-Fixed-Singl e-Through-Hole | |
| RNX02510M0FKEL | |
| Vishay/DaleMetal Oxide Resistors 2.74Mohms 1% 200ppm 1/2Watt Max. | |
| Vishay/DaleMetal Oxide Resistors 220Mohms 5% 200ppm 1Watt max. | |
| Vishay/DaleMetal Oxide Resistors 3.3Mohms 5% 200ppm 2Watts Max. | |
| Vishay/DaleMetal Oxide Resistors 36Mohms 5% 200ppm 1/2Watt Max. |
| << Prev | Next >> |