Vishay Precision Group Metal Oxide Resistors 100Mohms 1% 100ppm 1/2Watt Max. RNX025100MFKEL

Description
Metal Oxide Resistors 100Mohms 1% 100ppm 1/2Watt Max.
Request a Quote Datasheet
Description
Metal Oxide Resistors 100Mohms 1% 100ppm 1/2Watt Max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 100Mohms 1% 100ppm 1/2Watt Max. - RNX025100MFKEL - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 100Mohms 1% 100ppm 1/2Watt Max.
RNX025100MFKEL
Metal Oxide Resistors 100Mohms 1% 100ppm 1/2Watt Max. RNX025100MFKEL
Metal Oxide Resistors 100Mohms 1% 100ppm 1/2Watt Max.

Metal Oxide Resistors 100Mohms 1% 100ppm 1/2Watt Max.

Supplier's Site
Through Hole Resistors - 541-4311-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-4311-ND
Through Hole Resistors 541-4311-ND
100 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

100 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Resistor;Metal Oxide;Res 100 Megohms;Pwr-Rtg 0.36 W;Tol 1%;Axial - 70201546 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 100 Megohms;Pwr-Rtg 0.36 W;Tol 1%;Axial
70201546
Resistor;Metal Oxide;Res 100 Megohms;Pwr-Rtg 0.36 W;Tol 1%;Axial 70201546
Low TC: ±200 ppm/°C Standard. ±100 ppm/°C, ±50 ppm/°C Available ±1% Standard to 1 Gig Ohm; ±5% Above 1 Gig Ohm. ±0.5% Available in ±50 ppm/°C Only. Special Tolerance and/or Temperature Coefficient Matching Available For Oil Bath or Open Air Operation Matched Sets Available Special Testing Available Upon Request

  • Low TC: ±200 ppm/°C Standard. ±100 ppm/°C, ±50 ppm/°C Available
  • ±1% Standard to 1 Gig Ohm; ±5% Above 1 Gig Ohm. ±0.5% Available in ±50 ppm/°C Only. Special Tolerance and/or Temperature Coefficient Matching Available
  • For Oil Bath or Open Air Operation
  • Matched Sets Available
  • Special Testing Available Upon Request
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RNX025100MFKEL 541-4311-ND 70201546
Product Name Metal Oxide Resistors 100Mohms 1% 100ppm 1/2Watt Max. Through Hole Resistors Resistor;Metal Oxide;Res 100 Megohms;Pwr-Rtg 0.36 W;Tol 1%;Axial
Technology / Construction MetalOxide MetalOxide MetalOxide
Resistance Range 1.00E8 ohms 1.00E8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts 0.3600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details