Vishay Intertechnology, Inc. Metal Oxide Resistors 1Mohms 1% 100ppm 2Watts Max. RNX0751M00FKLB

Description
Metal Oxide Resistors 1Mohms 1% 100ppm 2Watts Max.
Request a Quote Datasheet
Description
Metal Oxide Resistors 1Mohms 1% 100ppm 2Watts Max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 1Mohms 1% 100ppm 2Watts Max. - RNX0751M00FKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 1Mohms 1% 100ppm 2Watts Max.
RNX0751M00FKLB
Metal Oxide Resistors 1Mohms 1% 100ppm 2Watts Max. RNX0751M00FKLB
Metal Oxide Resistors 1Mohms 1% 100ppm 2Watts Max.

Metal Oxide Resistors 1Mohms 1% 100ppm 2Watts Max.

Supplier's Site
Through Hole Resistors - RNX0751M00FKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX0751M00FKLB-ND
Through Hole Resistors RNX0751M00FKLB-ND
1 MOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

1 MOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX0751M00FKLB RNX0751M00FKLB-ND
Product Name Metal Oxide Resistors 1Mohms 1% 100ppm 2Watts Max. Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers