Vishay Intertechnology, Inc. Res Metal Oxide 10M Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole RNX02510M0JNLB

Description
Res Metal Oxide 10M Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Oxide 10M Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide 10M Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole - RNX02510M0JNLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 10M Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole
RNX02510M0JNLB
Res Metal Oxide 10M Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole RNX02510M0JNLB
Res Metal Oxide 10M Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole

Res Metal Oxide 10M Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole

Supplier's Site
Rnx-1/4, 10 Mohm, 200Ppm, +/-5% Vishay - 54C4484 - Newark, An Avnet Company
Chicago, IL, United States
Rnx-1/4, 10 Mohm, 200Ppm, +/-5% Vishay
54C4484
Rnx-1/4, 10 Mohm, 200Ppm, +/-5% Vishay 54C4484
RNX-1/4, 10 Mohm, 200ppm, +/-5%

RNX-1/4, 10 Mohm, 200ppm, +/-5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RNX02510M0JNLB 54C4484
Product Name Res Metal Oxide 10M Ohm 5% 1/2W ¦200ppm/¦C AXL Thru-Hole Rnx-1/4, 10 Mohm, 200Ppm, +/-5% Vishay
Technology / Construction MetalOxide
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details