Vishay Intertechnology, Inc. Through Hole Resistors RNX02515M0FKLB

Description
15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNX02515M0FKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX02515M0FKLB-ND
Through Hole Resistors RNX02515M0FKLB-ND
15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

15 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Metal Oxide Resistors 15Mohms 1% 100ppm 1/2Watt Max. - RNX02515M0FKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 15Mohms 1% 100ppm 1/2Watt Max.
RNX02515M0FKLB
Metal Oxide Resistors 15Mohms 1% 100ppm 1/2Watt Max. RNX02515M0FKLB
Metal Oxide Resistors 15Mohms 1% 100ppm 1/2Watt Max.

Metal Oxide Resistors 15Mohms 1% 100ppm 1/2Watt Max.

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNX02515M0FKLB-ND RNX02515M0FKLB
Product Name Through Hole Resistors Metal Oxide Resistors 15Mohms 1% 100ppm 1/2Watt Max.
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers