Vishay Intertechnology, Inc. RES 10.0M OHM 1% 100 PPM 2W RNX07510M0FKEE

Description
RES 10.0Mohm 1% 100 PPM 2W
Request a Quote Datasheet
Description
RES 10.0Mohm 1% 100 PPM 2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0M OHM 1% 100 PPM 2W - RNX07510M0FKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0M OHM 1% 100 PPM 2W
RNX07510M0FKEE
RES 10.0M OHM 1% 100 PPM 2W RNX07510M0FKEE
RES 10.0Mohm 1% 100 PPM 2W

RES 10.0Mohm 1% 100 PPM 2W

Supplier's Site
Through Hole Resistors - RNX10.0MHTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX10.0MHTR-ND
Through Hole Resistors RNX10.0MHTR-ND
10 MOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

10 MOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX07510M0FKEE RNX10.0MHTR-ND
Product Name RES 10.0M OHM 1% 100 PPM 2W Through Hole Resistors
Resistance Range 1.00E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details