Vishay Intertechnology, Inc. Res Metal Oxide 1G Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole Lacer RNX0381G00FKLB

Description
Res Metal Oxide 1G Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole Lacer
Request a Quote Datasheet
Description
Res Metal Oxide 1G Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole Lacer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide 1G Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole Lacer - RNX0381G00FKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 1G Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole Lacer
RNX0381G00FKLB
Res Metal Oxide 1G Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole Lacer RNX0381G00FKLB
Res Metal Oxide 1G Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole Lacer

Res Metal Oxide 1G Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole Lacer

Supplier's Site
Through Hole Resistors - RNX0381G00FKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX0381G00FKLB-ND
Through Hole Resistors RNX0381G00FKLB-ND
1 GOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

1 GOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX0381G00FKLB RNX0381G00FKLB-ND
Product Name Res Metal Oxide 1G Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole Lacer Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details