Vishay Intertechnology, Inc. Through Hole Resistors RNX07550M0FKLB

Description
50 MOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
50 MOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNX07550M0FKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX07550M0FKLB-ND
Through Hole Resistors RNX07550M0FKLB-ND
50 MOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

50 MOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Metal Oxide Resistors 50Mohms 1% 100ppm 2Watts Max. - RNX07550M0FKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 50Mohms 1% 100ppm 2Watts Max.
RNX07550M0FKLB
Metal Oxide Resistors 50Mohms 1% 100ppm 2Watts Max. RNX07550M0FKLB
Metal Oxide Resistors 50Mohms 1% 100ppm 2Watts Max.

Metal Oxide Resistors 50Mohms 1% 100ppm 2Watts Max.

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNX07550M0FKLB-ND RNX07550M0FKLB
Product Name Through Hole Resistors Metal Oxide Resistors 50Mohms 1% 100ppm 2Watts Max.
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers