Vishay Precision Group Through Hole Resistors RNX0751M00FNLB

Description
1 MOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1 MOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNX0751M00FNLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX0751M00FNLB-ND
Through Hole Resistors RNX0751M00FNLB-ND
1 MOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

1 MOhms ±1% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Res Metal Oxide 1M Ohm 1% 2W ¦200ppm/¦C AXL Thru-Hole - RNX0751M00FNLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 1M Ohm 1% 2W ¦200ppm/¦C AXL Thru-Hole
RNX0751M00FNLB
Res Metal Oxide 1M Ohm 1% 2W ¦200ppm/¦C AXL Thru-Hole RNX0751M00FNLB
Res Metal Oxide 1M Ohm 1% 2W ¦200ppm/¦C AXL Thru-Hole

Res Metal Oxide 1M Ohm 1% 2W ¦200ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor Metal Oxide, 1Mohm, 2W, 1%; Resistance Vishay - 19C8056 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Oxide, 1Mohm, 2W, 1%; Resistance Vishay
19C8056
Resistor Metal Oxide, 1Mohm, 2W, 1%; Resistance Vishay 19C8056
RESISTOR METAL OXIDE, 1MOHM, 2W, 1%; Resistance:1Mohm; Product Range:RNX Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3kV; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: No

RESISTOR METAL OXIDE, 1MOHM, 2W, 1%; Resistance:1Mohm; Product Range:RNX Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:3kV; Resistor Technology:Metal Oxide; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNX0751M00FNLB-ND RNX0751M00FNLB 19C8056
Product Name Through Hole Resistors Res Metal Oxide 1M Ohm 1% 2W ¦200ppm/¦C AXL Thru-Hole Resistor Metal Oxide, 1Mohm, 2W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details