Vishay Intertechnology, Inc. Through Hole Resistors RNX0251M00FKEE

Description
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNX1.00MATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX1.00MATR-ND
Through Hole Resistors RNX1.00MATR-ND
1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

1 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
RES 1.00M OHM 1% 100 PPM 0.5W - RNX0251M00FKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00M OHM 1% 100 PPM 0.5W
RNX0251M00FKEE
RES 1.00M OHM 1% 100 PPM 0.5W RNX0251M00FKEE
RES 1.00Mohm 1% 100 PPM 0.5W

RES 1.00Mohm 1% 100 PPM 0.5W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNX1.00MATR-ND RNX0251M00FKEE
Product Name Through Hole Resistors RES 1.00M OHM 1% 100 PPM 0.5W
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers