Vishay Intertechnology, Inc. RES 2.70M OHM 1% 100 PPM 1W RNX0382M70FKEE

Description
RES 2.70Mohm 1% 100 PPM 1W
Request a Quote Datasheet
Description
RES 2.70Mohm 1% 100 PPM 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70M OHM 1% 100 PPM 1W - RNX0382M70FKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70M OHM 1% 100 PPM 1W
RNX0382M70FKEE
RES 2.70M OHM 1% 100 PPM 1W RNX0382M70FKEE
RES 2.70Mohm 1% 100 PPM 1W

RES 2.70Mohm 1% 100 PPM 1W

Supplier's Site
Through Hole Resistors - RNX2.70MBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX2.70MBTR-ND
Through Hole Resistors RNX2.70MBTR-ND
2.7 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

2.7 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX0382M70FKEE RNX2.70MBTR-ND
Product Name RES 2.70M OHM 1% 100 PPM 1W Through Hole Resistors
Resistance Range 2.70E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers