Vishay Intertechnology, Inc. Through Hole Resistors RNX05045M0FKLB

Description
45 MOhms ±1% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
45 MOhms ±1% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNX05045M0FKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX05045M0FKLB-ND
Through Hole Resistors RNX05045M0FKLB-ND
45 MOhms ±1% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

45 MOhms ±1% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Metal Oxide Resistors 45Mohms 1% 100ppm 1.2Watts Max. - RNX05045M0FKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 45Mohms 1% 100ppm 1.2Watts Max.
RNX05045M0FKLB
Metal Oxide Resistors 45Mohms 1% 100ppm 1.2Watts Max. RNX05045M0FKLB
Metal Oxide Resistors 45Mohms 1% 100ppm 1.2Watts Max.

Metal Oxide Resistors 45Mohms 1% 100ppm 1.2Watts Max.

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNX05045M0FKLB-ND RNX05045M0FKLB
Product Name Through Hole Resistors Metal Oxide Resistors 45Mohms 1% 100ppm 1.2Watts Max.
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details