Vishay Intertechnology, Inc. Through Hole Resistors RNX050200MFKLB

Description
200 MOhms ±1% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
200 MOhms ±1% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNX050200MFKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX050200MFKLB-ND
Through Hole Resistors RNX050200MFKLB-ND
200 MOhms ±1% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

200 MOhms ±1% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Metal Oxide Resistors 200Mohms 1% 100ppm 1.2Watts Max. - RNX050200MFKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 200Mohms 1% 100ppm 1.2Watts Max.
RNX050200MFKLB
Metal Oxide Resistors 200Mohms 1% 100ppm 1.2Watts Max. RNX050200MFKLB
Metal Oxide Resistors 200Mohms 1% 100ppm 1.2Watts Max.

Metal Oxide Resistors 200Mohms 1% 100ppm 1.2Watts Max.

Supplier's Site
Resistor,metal Oxide,200Mohms,2Kwv,1+/-% Tol,100Ppm-Tc Vishay - 54C5055 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Oxide,200Mohms,2Kwv,1+/-% Tol,100Ppm-Tc Vishay
54C5055
Resistor,metal Oxide,200Mohms,2Kwv,1+/-% Tol,100Ppm-Tc Vishay 54C5055
Resistor,Metal Oxide,200MOhms,2KWV, 1+/-% Tol,100ppm-TC

Resistor,Metal Oxide,200MOhms,2KWV,1+/-% Tol,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNX050200MFKLB-ND RNX050200MFKLB 54C5055
Product Name Through Hole Resistors Metal Oxide Resistors 200Mohms 1% 100ppm 1.2Watts Max. Resistor,metal Oxide,200Mohms,2Kwv,1+/-% Tol,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers