Vishay Precision Group Through Hole Resistors RNX0381M00FKEL

Description
1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNX0381M00FKEL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX0381M00FKEL-ND
Through Hole Resistors RNX0381M00FKEL-ND
1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

1 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Metal Oxide Resistors 1Mohms 1% 100ppm 1Watt Max. - RNX0381M00FKEL - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 1Mohms 1% 100ppm 1Watt Max.
RNX0381M00FKEL
Metal Oxide Resistors 1Mohms 1% 100ppm 1Watt Max. RNX0381M00FKEL
Metal Oxide Resistors 1Mohms 1% 100ppm 1Watt Max.

Metal Oxide Resistors 1Mohms 1% 100ppm 1Watt Max.

Supplier's Site
Resistor Metal Oxide, 1Mohm, 1W, 1%; Resistance Vishay - 41K9184 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Oxide, 1Mohm, 1W, 1%; Resistance Vishay
41K9184
Resistor Metal Oxide, 1Mohm, 1W, 1%; Resistance Vishay 41K9184
RESISTOR METAL OXIDE, 1MOHM, 1W, 1%; Resistance:1Mohm; Product Range:RNX Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.5kV; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes

RESISTOR METAL OXIDE, 1MOHM, 1W, 1%; Resistance:1Mohm; Product Range:RNX Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.5kV; Resistor Technology:Metal Oxide; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNX0381M00FKEL-ND RNX0381M00FKEL 41K9184
Product Name Through Hole Resistors Metal Oxide Resistors 1Mohms 1% 100ppm 1Watt Max. Resistor Metal Oxide, 1Mohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers