Vishay Precision Group Metal Oxide Resistors 10Mohms 1% 100ppm 1Watt Max. RNX03810M0FKEL

Description
Metal Oxide Resistors 10Mohms 1% 100ppm 1Watt Max.
Request a Quote Datasheet
Description
Metal Oxide Resistors 10Mohms 1% 100ppm 1Watt Max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 10Mohms 1% 100ppm 1Watt Max. - RNX03810M0FKEL - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 10Mohms 1% 100ppm 1Watt Max.
RNX03810M0FKEL
Metal Oxide Resistors 10Mohms 1% 100ppm 1Watt Max. RNX03810M0FKEL
Metal Oxide Resistors 10Mohms 1% 100ppm 1Watt Max.

Metal Oxide Resistors 10Mohms 1% 100ppm 1Watt Max.

Supplier's Site
Through Hole Resistors - RNX03810M0FKEL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX03810M0FKEL-ND
Through Hole Resistors RNX03810M0FKEL-ND
10 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

10 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Resistor, Metal Oxide, 10Mohm, 1W, 1%; Resistance Vishay - 41K9185 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Oxide, 10Mohm, 1W, 1%; Resistance Vishay
41K9185
Resistor, Metal Oxide, 10Mohm, 1W, 1%; Resistance Vishay 41K9185
RESISTOR, METAL OXIDE, 10MOHM, 1W, 1%; Resistance:10Mohm; Product Range:RNX Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.5kV; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RESISTOR, METAL OXIDE, 10MOHM, 1W, 1%; Resistance:10Mohm; Product Range:RNX Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.5kV; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Oxide;Res 10 Megohms;Pwr-Rtg 0.72 W;Tol 1%;Axial - 70201549 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 10 Megohms;Pwr-Rtg 0.72 W;Tol 1%;Axial
70201549
Resistor;Metal Oxide;Res 10 Megohms;Pwr-Rtg 0.72 W;Tol 1%;Axial 70201549
Low TC: ±200 ppm/°C Standard. ±100 ppm/°C, ±50 ppm/°C Available ±1% Standard to 1 Gig Ohm; ±5% Above 1 Gig Ohm. ±0.5% Available in ±50 ppm/°C Only. Special Tolerance and/or Temperature Coefficient Matching Available For Oil Bath or Open Air Operation Matched Sets Available Special Testing Available Upon Request

  • Low TC: ±200 ppm/°C Standard. ±100 ppm/°C, ±50 ppm/°C Available
  • ±1% Standard to 1 Gig Ohm; ±5% Above 1 Gig Ohm. ±0.5% Available in ±50 ppm/°C Only. Special Tolerance and/or Temperature Coefficient Matching Available
  • For Oil Bath or Open Air Operation
  • Matched Sets Available
  • Special Testing Available Upon Request
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RNX03810M0FKEL RNX03810M0FKEL-ND 41K9185 70201549
Product Name Metal Oxide Resistors 10Mohms 1% 100ppm 1Watt Max. Through Hole Resistors Resistor, Metal Oxide, 10Mohm, 1W, 1%; Resistance Vishay Resistor;Metal Oxide;Res 10 Megohms;Pwr-Rtg 0.72 W;Tol 1%;Axial
Technology / Construction MetalOxide MetalOxide MetalOxide MetalOxide
Resistance Range 1.00E7 ohms 1.00E7 ohms 1.00E7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 0.7200 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details