Vishay Intertechnology, Inc. Metal Oxide Resistors 200Mohms 1% 200ppm RNX050200MFNEE

Description
Metal Oxide Resistors 200Mohms 1% 200ppm
Request a Quote Datasheet
Description
Metal Oxide Resistors 200Mohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 200Mohms 1% 200ppm - RNX050200MFNEE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 200Mohms 1% 200ppm
RNX050200MFNEE
Metal Oxide Resistors 200Mohms 1% 200ppm RNX050200MFNEE
Metal Oxide Resistors 200Mohms 1% 200ppm

Metal Oxide Resistors 200Mohms 1% 200ppm

Supplier's Site
Through Hole Resistors - RNX200MTTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX200MTTR-ND
Through Hole Resistors RNX200MTTR-ND
200 MOhms ±1% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

200 MOhms ±1% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Through Hole Resistors - RNX200MTCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX200MTCT-ND
Through Hole Resistors RNX200MTCT-ND
200 MOhms ±1% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

200 MOhms ±1% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
1.2W Resistor - 53-RNX050200MFNEE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2W Resistor
53-RNX050200MFNEE
1.2W Resistor 53-RNX050200MFNEE
RES 200M OHM 1% 200 PPM 1.2W Product overview: RNX050200MFNEE from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNX050200MFNEE can be used for catalog matching and distributor lookup.

RES 200M OHM 1% 200 PPM 1.2W Product overview: RNX050200MFNEE from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNX050200MFNEE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RNX050200MFNEE RNX200MTTR-ND 53-RNX050200MFNEE
Product Name Metal Oxide Resistors 200Mohms 1% 200ppm Through Hole Resistors 1.2W Resistor
Technology / Construction MetalOxide MetalOxide
Resistance Range 2.00E8 ohms 2.00E8 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details