Vishay Intertechnology, Inc. Vishay/DaleMetal Oxide Resistors 3.3Mohms 5% 200ppm 2Watts Max. RNX0753M30JNLB

Description
Vishay/DaleMetal Oxide Resistors 3.3Mohms 5% 200ppm 2Watts Max.
Request a Quote Datasheet
Description
Vishay/DaleMetal Oxide Resistors 3.3Mohms 5% 200ppm 2Watts Max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Oxide Resistors 3.3Mohms 5% 200ppm 2Watts Max. - RNX0753M30JNLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Oxide Resistors 3.3Mohms 5% 200ppm 2Watts Max.
RNX0753M30JNLB
Vishay/DaleMetal Oxide Resistors 3.3Mohms 5% 200ppm 2Watts Max. RNX0753M30JNLB
Vishay/DaleMetal Oxide Resistors 3.3Mohms 5% 200ppm 2Watts Max.

Vishay/DaleMetal Oxide Resistors 3.3Mohms 5% 200ppm 2Watts Max.

Supplier's Site
Through Hole Resistors - RNX0753M30JNLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX0753M30JNLB-ND
Through Hole Resistors RNX0753M30JNLB-ND
3.3 MOhms ±5% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

3.3 MOhms ±5% 2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX0753M30JNLB RNX0753M30JNLB-ND
Product Name Vishay/DaleMetal Oxide Resistors 3.3Mohms 5% 200ppm 2Watts Max. Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Resistance Range 3.30E6 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details