Vishay Intertechnology, Inc. RES 100M OHM 1% 100 PPM 0.5W RNX025100MFKEE

Description
RES 100Mohm 1% 100 PPM 0.5W
Request a Quote Datasheet
Description
RES 100Mohm 1% 100 PPM 0.5W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100M OHM 1% 100 PPM 0.5W - RNX025100MFKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100M OHM 1% 100 PPM 0.5W
RNX025100MFKEE
RES 100M OHM 1% 100 PPM 0.5W RNX025100MFKEE
RES 100Mohm 1% 100 PPM 0.5W

RES 100Mohm 1% 100 PPM 0.5W

Supplier's Site
Through Hole Resistors - RNX100MATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX100MATR-ND
Through Hole Resistors RNX100MATR-ND
100 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

100 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX025100MFKEE RNX100MATR-ND
Product Name RES 100M OHM 1% 100 PPM 0.5W Through Hole Resistors
Resistance Range 1.00E8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details