Vishay Intertechnology, Inc. Metal Oxide Resistors 1Gohms 2% 200ppm 1Watt Max. RNX0381G00GNLB

Description
Metal Oxide Resistors 1Gohms 2% 200ppm 1Watt Max.
Request a Quote Datasheet
Description
Metal Oxide Resistors 1Gohms 2% 200ppm 1Watt Max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 1Gohms 2% 200ppm 1Watt Max. - RNX0381G00GNLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 1Gohms 2% 200ppm 1Watt Max.
RNX0381G00GNLB
Metal Oxide Resistors 1Gohms 2% 200ppm 1Watt Max. RNX0381G00GNLB
Metal Oxide Resistors 1Gohms 2% 200ppm 1Watt Max.

Metal Oxide Resistors 1Gohms 2% 200ppm 1Watt Max.

Supplier's Site
Through Hole Resistors - RNX0381G00GNLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX0381G00GNLB-ND
Through Hole Resistors RNX0381G00GNLB-ND
1 GOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

1 GOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Resistor,metal Oxide,1Gohms,1.5Kwv,2+/-% Tol,200Ppm-Tc Vishay - 54C4747 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Oxide,1Gohms,1.5Kwv,2+/-% Tol,200Ppm-Tc Vishay
54C4747
Resistor,metal Oxide,1Gohms,1.5Kwv,2+/-% Tol,200Ppm-Tc Vishay 54C4747
Resistor,Metal Oxide,1GOhms,1.5KWV, 2+/-% Tol,200ppm-TC

Resistor,Metal Oxide,1GOhms,1.5KWV,2+/-% Tol,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNX0381G00GNLB RNX0381G00GNLB-ND 54C4747
Product Name Metal Oxide Resistors 1Gohms 2% 200ppm 1Watt Max. Through Hole Resistors Resistor,metal Oxide,1Gohms,1.5Kwv,2+/-% Tol,200Ppm-Tc Vishay
Technology / Construction MetalOxide MetalOxide MetalOxide
Resistance Range 1.00E9 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details