Vishay Intertechnology, Inc. Through Hole Resistors RNX05010K0FKLB

Description
10 kOhms ±1% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
10 kOhms ±1% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNX05010K0FKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX05010K0FKLB-ND
Through Hole Resistors RNX05010K0FKLB-ND
10 kOhms ±1% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

10 kOhms ±1% 1.2W Through Hole Resistor Axial Flame Proof, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Metal Oxide Resistors 10Kohms 1% 100ppm 1.2watts Max. - RNX05010K0FKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 10Kohms 1% 100ppm 1.2watts Max.
RNX05010K0FKLB
Metal Oxide Resistors 10Kohms 1% 100ppm 1.2watts Max. RNX05010K0FKLB
Metal Oxide Resistors 10Kohms 1% 100ppm 1.2watts Max.

Metal Oxide Resistors 10Kohms 1% 100ppm 1.2watts Max.

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNX05010K0FKLB-ND RNX05010K0FKLB
Product Name Through Hole Resistors Metal Oxide Resistors 10Kohms 1% 100ppm 1.2watts Max.
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details