Vishay Intertechnology, Inc. Through Hole Resistors RNX038200KFKEE

Description
200 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
200 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNX200KBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX200KBTR-ND
Through Hole Resistors RNX200KBTR-ND
200 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

200 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Metal Oxide Resistors 300Mohms 1% 200ppm 1watt max - RNX038200KFKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 300Mohms 1% 200ppm 1watt max
RNX038200KFKEE
Metal Oxide Resistors 300Mohms 1% 200ppm 1watt max RNX038200KFKEE
Metal Oxide Resistors 300Mohms 1% 200ppm 1watt max

Metal Oxide Resistors 300Mohms 1% 200ppm 1watt max

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNX200KBTR-ND RNX038200KFKEE
Product Name Through Hole Resistors Metal Oxide Resistors 300Mohms 1% 200ppm 1watt max
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers