Vishay Intertechnology, Inc. Metal Oxide Resistors 47.5Kohms 2% 200ppm 1Watt max. RNX03847K5GNLB

Description
Metal Oxide Resistors 47.5Kohms 2% 200ppm 1Watt max.
Request a Quote Datasheet
Description
Metal Oxide Resistors 47.5Kohms 2% 200ppm 1Watt max.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Resistors 47.5Kohms 2% 200ppm 1Watt max. - RNX03847K5GNLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Oxide Resistors 47.5Kohms 2% 200ppm 1Watt max.
RNX03847K5GNLB
Metal Oxide Resistors 47.5Kohms 2% 200ppm 1Watt max. RNX03847K5GNLB
Metal Oxide Resistors 47.5Kohms 2% 200ppm 1Watt max.

Metal Oxide Resistors 47.5Kohms 2% 200ppm 1Watt max.

Supplier's Site
Through Hole Resistors - RNX03847K5GNLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX03847K5GNLB-ND
Through Hole Resistors RNX03847K5GNLB-ND
47.5 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

47.5 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Resistors Vishay - 20C6056 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
20C6056
Resistors Vishay 20C6056
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNX03847K5GNLB RNX03847K5GNLB-ND 20C6056
Product Name Metal Oxide Resistors 47.5Kohms 2% 200ppm 1Watt max. Through Hole Resistors Resistors Vishay
Technology / Construction MetalOxide MetalOxide
Resistance Range 47500 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details