Vishay Intertechnology, Inc. Res Metal Oxide 100M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole RNX025100MFKLB

Description
Res Metal Oxide 100M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Oxide 100M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide 100M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole - RNX025100MFKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 100M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole
RNX025100MFKLB
Res Metal Oxide 100M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole RNX025100MFKLB
Res Metal Oxide 100M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole

Res Metal Oxide 100M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RNX025100MFKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX025100MFKLB-ND
Through Hole Resistors RNX025100MFKLB-ND
100 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

100 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNX025100MFKLB RNX025100MFKLB-ND
Product Name Res Metal Oxide 100M Ohm 1% 1/2W ¦100ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details