Vishay Intertechnology, Inc. Through Hole Resistors RNX0381M50FKLB

Description
1.5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet
Description
1.5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNX0381M50FKLB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNX0381M50FKLB-ND
Through Hole Resistors RNX0381M50FKLB-ND
1.5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

1.5 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Safety Metal Oxide Film

Buy Now Datasheet
Res Metal Oxide 1.5M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole - RNX0381M50FKLB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide 1.5M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole
RNX0381M50FKLB
Res Metal Oxide 1.5M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole RNX0381M50FKLB
Res Metal Oxide 1.5M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole

Res Metal Oxide 1.5M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor,metal Oxide,1.5Mohms,1.5Kwv,1+/-% Tol,100Ppm-Tc Vishay - 54C4780 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Oxide,1.5Mohms,1.5Kwv,1+/-% Tol,100Ppm-Tc Vishay
54C4780
Resistor,metal Oxide,1.5Mohms,1.5Kwv,1+/-% Tol,100Ppm-Tc Vishay 54C4780
Resistor,Metal Oxide,1.5MOhms,1.5KW V,1+/-% Tol,100ppm-TC

Resistor,Metal Oxide,1.5MOhms,1.5KWV,1+/-% Tol,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNX0381M50FKLB-ND RNX0381M50FKLB 54C4780
Product Name Through Hole Resistors Res Metal Oxide 1.5M Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole Resistor,metal Oxide,1.5Mohms,1.5Kwv,1+/-% Tol,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction MetalOxide MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details